ROHM Semiconductor USA, LLC Led, Green, 0.8Mm X 1.2Mm, 4Mcd, 563Nm; Led Color Rohm SML-310PTT86L

Description
LED, GREEN, 0.8MM X 1.2MM, 4MCD, 563NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet
Description
LED, GREEN, 0.8MM X 1.2MM, 4MCD, 563NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 0.8Mm X 1.2Mm, 4Mcd, 563Nm; Led Color Rohm - 40P3321 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.2Mm, 4Mcd, 563Nm; Led Color Rohm
40P3321
Led, Green, 0.8Mm X 1.2Mm, 4Mcd, 563Nm; Led Color Rohm 40P3321
LED, GREEN, 0.8MM X 1.2MM, 4MCD, 563NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:RectangularRoH S Compliant: Yes

LED, GREEN, 0.8MM X 1.2MM, 4MCD, 563NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40P3321
Product Name Led, Green, 0.8Mm X 1.2Mm, 4Mcd, 563Nm; Led Color Rohm
LED Package: 0.8mm x 1.2mm
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
E3P Amber LED Module - MD-HK-P3-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details