ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310MTT86N SML-310MTT86N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047080-SML-310MTT86N Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047080-SML-310MTT86N Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-310MTT86N - 047080-SML-310MTT86N - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310MTT86N
047080-SML-310MTT86N
LED Indication - Discrete - SML-310MTT86N 047080-SML-310MTT86N
Manufacturer: Rohm Semiconductor Win Source Part Number: 047080-SML-310MTT86N Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047080-SML-310MTT86N
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Green, 0.8Mm X 1.2Mm, 16Mcd, 573Nm; Led Color Rohm - 74M4565 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.2Mm, 16Mcd, 573Nm; Led Color Rohm
74M4565
Led, Green, 0.8Mm X 1.2Mm, 16Mcd, 573Nm; Led Color Rohm 74M4565
LED, GREEN, 0.8MM X 1.2MM, 16MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:573nm; Luminous Intensity:16mcd; Viewing Angle:-; Product Range:- RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.2MM, 16MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:573nm; Luminous Intensity:16mcd; Viewing Angle:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 047080-SML-310MTT86N 74M4565
Product Name LED Indication - Discrete - SML-310MTT86N Led, Green, 0.8Mm X 1.2Mm, 16Mcd, 573Nm; Led Color Rohm
LED Type Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 573 nm (5730 Å)
Forward Voltage 2.2 volts 2.2 volts
Lens Type Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYK50W-2RPCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Type Yellow; Yellow (x 2)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details