ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310MTT86M SML-310MTT86M

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047079-SML-310MTT86M Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047079-SML-310MTT86M Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-310MTT86M - 047079-SML-310MTT86M - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310MTT86M
047079-SML-310MTT86M
LED Indication - Discrete - SML-310MTT86M 047079-SML-310MTT86M
Manufacturer: Rohm Semiconductor Win Source Part Number: 047079-SML-310MTT86M Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047079-SML-310MTT86M
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 047079-SML-310MTT86M
Product Name LED Indication - Discrete - SML-310MTT86M
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details