ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310MTT86 SML-310MTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029380-SML-310MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Family Name: SML-310MT Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): 19-213SYGC/S530-E4/T R8; 150060GS75000; SML-310MT; SML-310MTT87; Introduction Date: November 25, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029380-SML-310MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Family Name: SML-310MT Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): 19-213SYGC/S530-E4/T R8; 150060GS75000; SML-310MT; SML-310MTT87; Introduction Date: November 25, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310MTT86
029380-SML-310MTT86
LED Indication - Discrete - SML-310MTT86 029380-SML-310MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029380-SML-310MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Family Name: SML-310MT Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): 19-213SYGC/S530-E4/T R8; 150060GS75000; SML-310MT; SML-310MTT87; Introduction Date: November 25, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029380-SML-310MTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 0.90mm
Family Name: SML-310MT
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): 19-213SYGC/S530-E4/TR8; 150060GS75000; SML-310MT; SML-310MTT87;
Introduction Date: November 25, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 846-SML-310MTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-310MTT86TR-ND
LED Indication - Discrete 846-SML-310MTT86TR-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-310MTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-310MTT86CT-ND
LED Indication - Discrete 846-SML-310MTT86CT-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-310MTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-310MTT86DKR-ND
LED Indication - Discrete 846-SML-310MTT86DKR-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-310MTT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-310MTT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-310MTT86
20mA 16mcd 无色透明透镜 Green-yellow 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 16mcd 无色透明透镜 Green-yellow 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-310MTT86
Standard LEDs - SMD SML-310MTT86
Standard LEDs - SMD GREEN SMD TRANSPARENT LENS

Standard LEDs - SMD GREEN SMD TRANSPARENT LENS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029380-SML-310MTT86 846-SML-310MTT86TR-ND SML-310MTT86 SML-310MTT86
Product Name LED Indication - Discrete - SML-310MTT86 LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Type Green; Green Green Yellow; Green; Green-yellow
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details