ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310LTT86N SML-310LTT86N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047078-SML-310LTT86N Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047078-SML-310LTT86N Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310LTT86N
047078-SML-310LTT86N
LED Indication - Discrete - SML-310LTT86N 047078-SML-310LTT86N
Manufacturer: Rohm Semiconductor Win Source Part Number: 047078-SML-310LTT86N Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047078-SML-310LTT86N
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.75V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Led, Red, 0.8Mm X 1.2Mm, 10Mcd, 660Nm; Led Color Rohm - 40P3320 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 10Mcd, 660Nm; Led Color Rohm
40P3320
Led, Red, 0.8Mm X 1.2Mm, 10Mcd, 660Nm; Led Color Rohm 40P3320
LED, RED, 0.8MM X 1.2MM, 10MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.75V; Wavelength Typ:660nm; Luminous Intensity:10mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 10MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.75V; Wavelength Typ:660nm; Luminous Intensity:10mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 047078-SML-310LTT86N 40P3320
Product Name LED Indication - Discrete - SML-310LTT86N Led, Red, 0.8Mm X 1.2Mm, 10Mcd, 660Nm; Led Color Rohm
LED Type Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Forward Voltage 1.75 volts 1.75 volts
Lens Type Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT3003N-WT-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
DURIS® low and mid power LEDs - GW JDSRS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details