ROHM Semiconductor USA, LLC LED Indication - Discrete SML-212WTT86A

Description
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1146-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1146-2-ND
LED Indication - Discrete 846-1146-2-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-212WTT86A
1098359-SML-212WTT86A
LED Indication - Discrete - SML-212WTT86A 1098359-SML-212WTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098359-SML-212WTT86 A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 224mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098359-SML-212WTT86A
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 224mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-212WTT86A
Standard LEDs - SMD SML-212WTT86A
Standard LEDs - SMD INDIUM 590NM YEL TRANSP

Standard LEDs - SMD INDIUM 590NM YEL TRANSP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1146-2-ND 1098359-SML-212WTT86A SML-212WTT86A
Product Name LED Indication - Discrete LED Indication - Discrete - SML-212WTT86A Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 224 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details