ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-212VTT86 SML-212VTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116955-SML-212VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116955-SML-212VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-212VTT86
116955-SML-212VTT86
LED Indication - Discrete - SML-212VTT86 116955-SML-212VTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 116955-SML-212VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116955-SML-212VTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.05V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212VTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212VTT86TR-ND
LED Indication - Discrete 846-SML-212VTT86TR-ND
Red 630nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212VTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212VTT86DKR-ND
LED Indication - Discrete 846-SML-212VTT86DKR-ND
Red 630nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212VTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212VTT86CT-ND
LED Indication - Discrete 846-SML-212VTT86CT-ND
Red 630nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-212VTT86
Standard LEDs - SMD SML-212VTT86
Standard LEDs - SMD INDIUM RED SMD TRANS LENS

Standard LEDs - SMD INDIUM RED SMD TRANS LENS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 116955-SML-212VTT86 846-SML-212VTT86TR-ND SML-212VTT86
Product Name LED Indication - Discrete - SML-212VTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Forward Voltage 2.05 volts 2.05 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details