ROHM Semiconductor USA, LLC LED Indication - Discrete SML-212U2TT86A

Description
Red 615nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 615nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-212U2TT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212U2TT86ATR-ND
LED Indication - Discrete 846-SML-212U2TT86ATR-ND
Red 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212U2TT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212U2TT86ACT-ND
LED Indication - Discrete 846-SML-212U2TT86ACT-ND
Red 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212U2TT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212U2TT86ADKR-ND
LED Indication - Discrete 846-SML-212U2TT86ADKR-ND
Red 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-212U2TT86A
1098358-SML-212U2TT86A
LED Indication - Discrete - SML-212U2TT86A 1098358-SML-212U2TT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098358-SML-212U2TT8 6A Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 615nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098358-SML-212U2TT86A
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 615nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-212U2TT86A
Standard LEDs - SMD SML-212U2TT86A
Standard LEDs - SMD RED 625nm 140mcd

Standard LEDs - SMD RED 625nm 140mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-212U2TT86ATR-ND 1098358-SML-212U2TT86A SML-212U2TT86A
Product Name LED Indication - Discrete LED Indication - Discrete - SML-212U2TT86A Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red Red; Red
Peak Wavelength 615 nm (6150 Å) 615 nm (6150 Å)
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-D12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers