ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-212DTT86 SML-212DTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 109737-SML-212DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 109737-SML-212DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-212DTT86
109737-SML-212DTT86
LED Indication - Discrete - SML-212DTT86 109737-SML-212DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 109737-SML-212DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 109737-SML-212DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.05V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212DTT86TR-ND
LED Indication - Discrete 846-SML-212DTT86TR-ND
Orange 605nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-212DTT86
Standard LEDs - SMD SML-212DTT86
Standard LEDs - SMD 611NM ORN WTR CLR

Standard LEDs - SMD 611NM ORN WTR CLR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 109737-SML-212DTT86 846-SML-212DTT86TR-ND SML-212DTT86
Product Name LED Indication - Discrete - SML-212DTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Forward Voltage 2.05 volts 2.05 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details