ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-211YTT86 SML-211YTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047076-SML-211YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 587nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047076-SML-211YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 587nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-211YTT86
047076-SML-211YTT86
LED Indication - Discrete - SML-211YTT86 047076-SML-211YTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047076-SML-211YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 587nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047076-SML-211YTT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 2mA
Wavelength - Dominant: 587nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
LED Indication - Discrete - 846-SML-211YTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-211YTT86TR-ND
LED Indication - Discrete 846-SML-211YTT86TR-ND
Yellow 587nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-211YTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-211YTT86DKR-ND
LED Indication - Discrete 846-SML-211YTT86DKR-ND
Yellow 587nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-211YTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-211YTT86CT-ND
LED Indication - Discrete 846-SML-211YTT86CT-ND
Yellow 587nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LEDs - 7007900 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-211YTT86 LED

ROHM SML-211YTT86 LED

Supplier's Site
LEDs - 7007900P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-211YTT86 LED

ROHM SML-211YTT86 LED

Supplier's Site
LEDs - 1690545 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-211YTT86 LED

ROHM SML-211YTT86 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-211YTT86
Standard LEDs - SMD SML-211YTT86
Standard LEDs - SMD INDIUM LLESS YELLOW 590NM SMD

Standard LEDs - SMD INDIUM LLESS YELLOW 590NM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 047076-SML-211YTT86 846-SML-211YTT86TR-ND 7007900 7007900P SML-211YTT86
Product Name LED Indication - Discrete - SML-211YTT86 LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Type Yellow; Yellow Yellow Yellow; Clear
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å) 587 nm (5870 Å)
Forward Voltage 1.8 volts 1.8 volts 1.8 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Color Lighting - 516-3150-2-ND - DigiKey
Specs
LED Package: 6-SMD, Flat Lead Exposed Pad
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
2 suppliers