ROHM Semiconductor USA, LLC Optics - LEDs - Light Pipes - SML-211UTT86K SML-211UTT86K

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094445-SML-211UTT86 K Packaging: Cut Tape Color: Red Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 1.8 V Luminous Intensity: 2.5 mcd Forward Current: 2 mA Number of Pins: 2 Wavelength: 620 nm Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): SML-211UTT86KSML211U TT86K; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094445-SML-211UTT86 K Packaging: Cut Tape Color: Red Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 1.8 V Luminous Intensity: 2.5 mcd Forward Current: 2 mA Number of Pins: 2 Wavelength: 620 nm Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): SML-211UTT86KSML211U TT86K; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SML-211UTT86K - 1094445-SML-211UTT86K - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SML-211UTT86K
1094445-SML-211UTT86K
Optics - LEDs - Light Pipes - SML-211UTT86K 1094445-SML-211UTT86K
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094445-SML-211UTT86 K Packaging: Cut Tape Color: Red Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 1.8 V Luminous Intensity: 2.5 mcd Forward Current: 2 mA Number of Pins: 2 Wavelength: 620 nm Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): SML-211UTT86KSML211U TT86K; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: No SVHC Dominant Wavelength: 630 nm

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094445-SML-211UTT86K
Packaging: Cut Tape
Color: Red
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 1.8 V
Luminous Intensity: 2.5 mcd
Forward Current: 2 mA
Number of Pins: 2
Wavelength: 620 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Rectangular
Alternative Parts (Cross-Reference): SML-211UTT86KSML211UTT86K;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
Dominant Wavelength: 630 nm

Buy Now
Led, Red, 1.25Mm X 1.4Mm, 2.5Mcd, 625Nm; Led Color Rohm - 40P3314 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 2.5Mcd, 625Nm; Led Color Rohm
40P3314
Led, Red, 1.25Mm X 1.4Mm, 2.5Mcd, 625Nm; Led Color Rohm 40P3314
LED, RED, 1.25MM X 1.4MM, 2.5MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:2.5mcd; Viewing Angle:-; Product Range:- RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 2.5MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:2.5mcd; Viewing Angle:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094445-SML-211UTT86K 40P3314
Product Name Optics - LEDs - Light Pipes - SML-211UTT86K Led, Red, 1.25Mm X 1.4Mm, 2.5Mcd, 625Nm; Led Color Rohm
LED Type Red; Red Red; Red
Peak Wavelength 620 nm (6200 Å) 625 nm (6250 Å)
Luminous Intensity 2.5 milliCandela 2.5 milliCandela
Forward Current 2 milliamps 2 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Circular LED lamp - SLR-56MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details