Manufacturer: Rohm Semiconductor
Win Source Part Number: 029376-SML-211UTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 2mA
Wavelength - Dominant: 620nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Red 620nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Red 620nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Red 620nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Standard LEDs - SMD INDIUM RED SMD TRANS LENS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 7007907 | 7007907P | 029376-SML-211UTT86 | 846-SML-211UTT86DKR-ND | SML-211UTT86 |
| Product Name | LEDs | LEDs | LED Indication - Discrete - SML-211UTT86 | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2 x 1.25 x 0.8mm | 0805 (2012 Metric) | |||
| LED Type | Red; Clear | Red; Red | Red | ||
| Peak Wavelength | 620 nm (6200 Å) | 620 nm (6200 Å) | 620 nm (6200 Å) | ||
| Luminous Intensity | 2.5 milliCandela | 2.5 milliCandela |