ROHM Semiconductor USA, LLC Led, Red, 1.25Mm X 1.4Mm, 4Mcd, 635Nm; Led Color Rohm SML-210VTT86L

Description
LED, RED, 1.25MM X 1.4MM, 4MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.25MM X 1.4MM, 4MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.25Mm X 1.4Mm, 4Mcd, 635Nm; Led Color Rohm - 40P3312 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 4Mcd, 635Nm; Led Color Rohm
40P3312
Led, Red, 1.25Mm X 1.4Mm, 4Mcd, 635Nm; Led Color Rohm 40P3312
LED, RED, 1.25MM X 1.4MM, 4MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 4MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40P3312
Product Name Led, Red, 1.25Mm X 1.4Mm, 4Mcd, 635Nm; Led Color Rohm
LED Package: 1.25mm x 1.4mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details
Specs
Viewing Angle 120 degrees
View Details