Green LED Indication - Discrete 2.2V 0805 (2012 Metric)
Green LED Indication - Discrete 2.2V 0805 (2012 Metric)
Green LED Indication - Discrete 2.2V 0805 (2012 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 029373-SML-210PTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 555nm
Height (Max): 0.90mm
Family Name: SML-210PT
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Alternative Parts (Cross-Reference): LP M670-G2; LP M670-F2G2-1-0-10-R18
Introduction Date: May 27, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Standard LEDs - SMD PURE GREEN SMD TRANS LENS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SML-210PTT86CT-ND | 029373-SML-210PTT86 | SML-210PTT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-210PTT86 | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | ||
| LED Type | Green | Green; Green | |
| Peak Wavelength | 560 nm (5600 Å) | 555 nm (5550 Å) | |
| Luminous Intensity | 4 milliCandela |