ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-210MTT86 SML-210MTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029372-SML-210MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Family Name: SML-210MT Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Alternative Parts (Cross-Reference): L-C170GCT-U1; QTLP630C-AG; 598-8170-107; 598-8170-102; Introduction Date: May 27, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029372-SML-210MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Family Name: SML-210MT Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Alternative Parts (Cross-Reference): L-C170GCT-U1; QTLP630C-AG; 598-8170-107; 598-8170-102; Introduction Date: May 27, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-210MTT86
029372-SML-210MTT86
LED Indication - Discrete - SML-210MTT86 029372-SML-210MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029372-SML-210MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.90mm Family Name: SML-210MT Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Alternative Parts (Cross-Reference): L-C170GCT-U1; QTLP630C-AG; 598-8170-107; 598-8170-102; Introduction Date: May 27, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029372-SML-210MTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 0.90mm
Family Name: SML-210MT
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Alternative Parts (Cross-Reference): L-C170GCT-U1; QTLP630C-AG; 598-8170-107; 598-8170-102;
Introduction Date: May 27, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 7007815 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-210MTT86 LED

ROHM SML-210MTT86 LED

Supplier's Site
LEDs - 7007815P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-210MTT86 LED

ROHM SML-210MTT86 LED

Supplier's Site
LEDs - 1690533 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-210MTT86 LED

ROHM SML-210MTT86 LED

Supplier's Site
LED Indication - Discrete - 846-SML-210MTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210MTT86DKR-ND
LED Indication - Discrete 846-SML-210MTT86DKR-ND
Green LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210MTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210MTT86CT-ND
LED Indication - Discrete 846-SML-210MTT86CT-ND
Green LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210MTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210MTT86TR-ND
LED Indication - Discrete 846-SML-210MTT86TR-ND
Green LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-210MTT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-210MTT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-210MTT86
20mA 16mcd 无色透明透镜 -30°C~+85°C Green-yellow 70mW 2.2V 0805 Light Emitting Diodes (LED) ROHS

20mA 16mcd 无色透明透镜 -30°C~+85°C Green-yellow 70mW 2.2V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-210MTT86
Standard LEDs - SMD SML-210MTT86
Standard LEDs - SMD GREEN SMD TRANS LENS

Standard LEDs - SMD GREEN SMD TRANS LENS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029372-SML-210MTT86 7007815 7007815P 846-SML-210MTT86DKR-ND SML-210MTT86 SML-210MTT86
Product Name LED Indication - Discrete - SML-210MTT86 LEDs LEDs LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Type Green; Green Green; Clear Green Yellow; Green; Green-yellow
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens
Additional Wavelength 570nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
High brightness chip LED with reflector - SML-Z14M4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers