ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-210LTT86 SML-210LTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1251959-SML-210LTT86 Packaging: Reel - TR Color: Red Package: 0805 Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 1.75V Current - Test: 20mA Wavelength - Peak: 660nm Size: 2.00mm L x 1.25mm W Categories: Optoelectronics Manufacturer Homepage: www.rohm.com Manufacturer Package: 2012(0805) Height (Maximum): 0.90mm Alternative Parts (Cross-Reference): MSL-174UOL; MSL-174TUOL; MSL-174UR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1251959-SML-210LTT86 Packaging: Reel - TR Color: Red Package: 0805 Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 1.75V Current - Test: 20mA Wavelength - Peak: 660nm Size: 2.00mm L x 1.25mm W Categories: Optoelectronics Manufacturer Homepage: www.rohm.com Manufacturer Package: 2012(0805) Height (Maximum): 0.90mm Alternative Parts (Cross-Reference): MSL-174UOL; MSL-174TUOL; MSL-174UR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-210LTT86
1251959-SML-210LTT86
LED Indication - Discrete - SML-210LTT86 1251959-SML-210LTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1251959-SML-210LTT86 Packaging: Reel - TR Color: Red Package: 0805 Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 1.75V Current - Test: 20mA Wavelength - Peak: 660nm Size: 2.00mm L x 1.25mm W Categories: Optoelectronics Manufacturer Homepage: www.rohm.com Manufacturer Package: 2012(0805) Height (Maximum): 0.90mm Alternative Parts (Cross-Reference): MSL-174UOL; MSL-174TUOL; MSL-174UR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1251959-SML-210LTT86
Packaging: Reel - TR
Color: Red
Package: 0805
Mounting: SMD
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Voltage - Forward (Vf) (Typ): 1.75V
Current - Test: 20mA
Wavelength - Peak: 660nm
Size: 2.00mm L x 1.25mm W
Categories: Optoelectronics
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 2012(0805)
Height (Maximum): 0.90mm
Alternative Parts (Cross-Reference): MSL-174UOL; MSL-174TUOL; MSL-174UR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210LTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210LTT86CT-ND
LED Indication - Discrete 846-SML-210LTT86CT-ND
Red LED Indication - Discrete 1.75V 0805 (2012 Metric)

Red LED Indication - Discrete 1.75V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210LTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210LTT86DKR-ND
LED Indication - Discrete 846-SML-210LTT86DKR-ND
Red LED Indication - Discrete 1.75V 0805 (2012 Metric)

Red LED Indication - Discrete 1.75V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210LTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210LTT86TR-ND
LED Indication - Discrete 846-SML-210LTT86TR-ND
Red LED Indication - Discrete 1.75V 0805 (2012 Metric)

Red LED Indication - Discrete 1.75V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-210LTT86
Standard LEDs - SMD SML-210LTT86
Standard LEDs - SMD RED 660NM SMD TRANS LENS

Standard LEDs - SMD RED 660NM SMD TRANS LENS

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1251959-SML-210LTT86 846-SML-210LTT86CT-ND SML-210LTT86
Product Name LED Indication - Discrete - SML-210LTT86 LED Indication - Discrete Standard LEDs - SMD
LED Package: 2.00mm L x 1.25mm W 0805 (2012 Metric)
LED Type Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Forward Voltage 1.75 volts 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details