ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-210DTT86 SML-210DTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 098427-SML-210DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 098427-SML-210DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-210DTT86
098427-SML-210DTT86
LED Indication - Discrete - SML-210DTT86 098427-SML-210DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 098427-SML-210DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 098427-SML-210DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 610nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210DTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210DTT86DKR-ND
LED Indication - Discrete 846-SML-210DTT86DKR-ND
Orange LED Indication - Discrete 2V 0805 (2012 Metric)

Orange LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210DTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210DTT86CT-ND
LED Indication - Discrete 846-SML-210DTT86CT-ND
Orange LED Indication - Discrete 2V 0805 (2012 Metric)

Orange LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210DTT86TR-ND
LED Indication - Discrete 846-SML-210DTT86TR-ND
Orange LED Indication - Discrete 2V 0805 (2012 Metric)

Orange LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-210DTT86
Standard LEDs - SMD SML-210DTT86
Standard LEDs - SMD ORANGE SMD TRANS LENS

Standard LEDs - SMD ORANGE SMD TRANS LENS

Buy Now Datasheet
LED ORANGE CLEAR 0805 SMD - 687-SML-210DTT86 - Utmel Electronic Limited
Hong Kong, China
LED ORANGE CLEAR 0805 SMD
687-SML-210DTT86
LED ORANGE CLEAR 0805 SMD 687-SML-210DTT86
LED ORANGE CLEAR 0805 SMD

LED ORANGE CLEAR 0805 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 098427-SML-210DTT86 846-SML-210DTT86DKR-ND SML-210DTT86 687-SML-210DTT86
Product Name LED Indication - Discrete - SML-210DTT86 LED Indication - Discrete Standard LEDs - SMD LED ORANGE CLEAR 0805 SMD
LED Type Orange; Orange Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å) 605 nm (6050 Å) 610 nm (6100 Å)
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Additional Wavelength 610nm 610nm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details