ROHM Semiconductor USA, LLC LED Indication - Discrete SML-110LTT86

Description
LED Indication - Discrete 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Indication - Discrete 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-110LTT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-110LTT86-ND
LED Indication - Discrete SML-110LTT86-ND
LED Indication - Discrete 1208 (3020 Metric)

LED Indication - Discrete 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-110LTT86
896108-SML-110LTT86
LED Indication - Discrete - SML-110LTT86 896108-SML-110LTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896108-SML-110LTT86 Features: - - LED Indication - Discrete - 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: SML-11 Categories: Optoelectronics Case / Package: 3020(1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-110LTT86L, SML-110LTT86M, SML-110LTT86N, SML-110LTT86P

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896108-SML-110LTT86
Features: - - LED Indication - Discrete - 1208 (3020 Metric)
Package: Reel - TR
Package: 1208 (3020 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SML-11
Categories: Optoelectronics
Case / Package: 3020(1208)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-110LTT86L, SML-110LTT86M, SML-110LTT86N, SML-110LTT86P

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-110LTT86-ND 896108-SML-110LTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-110LTT86
LED Package: 1208 (3020 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2CRK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details