ROHM Semiconductor USA, LLC LED Indication - Discrete SML-022ML8TT86

Description
Green, Red 572nm Green, 635nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red 572nm Green, 635nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-022ML8TT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-022ML8TT86-ND
LED Indication - Discrete SML-022ML8TT86-ND
Green, Red 572nm Green, 635nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 1210 (3225 Metric)

Green, Red 572nm Green, 635nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-022ML8TT86
211841-SML-022ML8TT86
LED Indication - Discrete - SML-022ML8TT86 211841-SML-022ML8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 211841-SML-022ML8TT8 6 Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2.1V Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Green, 20mcd Red Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 572nm Green, 635nm Red Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 211841-SML-022ML8TT86
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 2.1V Red
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd Green, 20mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 572nm Green, 635nm Red
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1210(3025)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-022ML8TT86-ND 211841-SML-022ML8TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-022ML8TT86
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 572 to 635 nm (5720 to 6350 Å) 572 nm (5720 Å)
Luminous Intensity 20 to 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1161-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details