ROHM Semiconductor USA, LLC
LEDs
SML-020MVTT86M
Description
ROHM SML-020MVTT86M LED
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
ROHM SML-020MVTT86M LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
7007887 |
7007887P |
|
Product Name
|
LEDs |
LEDs |
|
LED Package:
|
3 x 2.5mm
|
|
|
LED Type
|
Red; Green; Clear
|
|
|
Peak Wavelength
|
575 to 635 nm (5750 to 6350 Å)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Optical Power Output
635 milliwatts
View Details
LED Package:
3mm
LED Type
Blue
Viewing Angle
30 degrees
View Details
LED Package:
Circleφ3
LED Type
Yellow; Green
Peak Wavelength
563 nm (5630 Å)
View Details
2 suppliers