Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)
Green, Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 029370-SML-020MVTT86
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2V Red
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Green, 6.3mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 570nm Green, 650nm Red
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1210(3025)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD RECOMMENDED ALT 755-SML-522MU8WT86
LED, RED/YELLOW GRN, 6/20MCD, 650/570NM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SML-020MVTT86CT-ND | 029370-SML-020MVTT86 | SML-020MVTT86 | 70AH6569 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-020MVTT86 | Standard LEDs - SMD | Led, Red/yellow Grn, 6/20Mcd, 650/570Nm Rohs Compliant Rohm |
| LED Package: | 1210 (3225 Metric) | |||
| LED Type | Red; Green; Multi-Colored | Red; Green; Multi-Colored; Green, Red | ||
| Peak Wavelength | 570 to 650 nm (5700 to 6500 Å) | 570 nm (5700 Å) | ||
| Luminous Intensity | 6.3 to 20 milliCandela |