ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-020MLTT86MN SML-020MLTT86MN

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 741846-SML-020MLTT86 MN Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1132+Rohs Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 741846-SML-020MLTT86 MN Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1132+Rohs Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-020MLTT86MN
741846-SML-020MLTT86MN
LED Indication - Discrete - SML-020MLTT86MN 741846-SML-020MLTT86MN
Manufacturer: Rohm Semiconductor Win Source Part Number: 741846-SML-020MLTT86 MN Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1132+Rohs Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 741846-SML-020MLTT86MN
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 1132+Rohs
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 741846-SML-020MLTT86MN
Product Name LED Indication - Discrete - SML-020MLTT86MN
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details