ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-020MDTT86 SML-020MDTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047068-SML-020MDTT86 Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2V Orange Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 10mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Orange Wavelength - Peak: 570nm Green, 610nm Orange Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047068-SML-020MDTT86 Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2V Orange Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 10mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Orange Wavelength - Peak: 570nm Green, 610nm Orange Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-020MDTT86
047068-SML-020MDTT86
LED Indication - Discrete - SML-020MDTT86 047068-SML-020MDTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047068-SML-020MDTT86 Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2V Orange Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 10mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Orange Wavelength - Peak: 570nm Green, 610nm Orange Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047068-SML-020MDTT86
Packaging: Reel - TR
Color: Green, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2V Orange
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Green, 10mcd Orange
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Orange
Wavelength - Peak: 570nm Green, 610nm Orange
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1210(3025)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - SML-020MDTT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-020MDTT86-ND
LED Indication - Discrete SML-020MDTT86-ND
Green, Orange LED Indication - Discrete 2.2V Green, 2V Orange 1210 (3225 Metric)

Green, Orange LED Indication - Discrete 2.2V Green, 2V Orange 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-020MDTT86
Standard LEDs - SMD SML-020MDTT86
Standard LEDs - SMD GRN/ORN TRANSP

Standard LEDs - SMD GRN/ORN TRANSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 047068-SML-020MDTT86 SML-020MDTT86-ND SML-020MDTT86
Product Name LED Indication - Discrete - SML-020MDTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Green; Multi-Colored; Green, Orange Orange; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å) 570 to 610 nm (5700 to 6100 Å)
Forward Voltage 2.2 volts 2 to 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 754-1315-1-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details