ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-013UTT86V SML-013UTT86V

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838196-SML-013UTT86V Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838196-SML-013UTT86V Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-013UTT86V
838196-SML-013UTT86V
LED Indication - Discrete - SML-013UTT86V 838196-SML-013UTT86V
Manufacturer: Rohm Semiconductor Win Source Part Number: 838196-SML-013UTT86V Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838196-SML-013UTT86V
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838196-SML-013UTT86V
Product Name LED Indication - Discrete - SML-013UTT86V
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 4 LED Module Daylight White - MD-EL-SN4-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details