ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-013UTT86 SML-013UTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1251958-SML-013UTT86 Series: SML-01 Packaging: Reel - TR Color: Red Package: 1208 (3020 Metric) Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 624nm Size: 3.00mm L x 2.00mm W Family Name: SML-013UT Categories: Optoelectronics Manufacturer Homepage: www.rohm.com Manufacturer Package: 3020(1208) Height (Maximum): 1.50mm Alternative Parts (Cross-Reference): APK3020EC; KPA-3010EC; APK3020EC-F01; Introduction Date: June 28, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1251958-SML-013UTT86 Series: SML-01 Packaging: Reel - TR Color: Red Package: 1208 (3020 Metric) Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 624nm Size: 3.00mm L x 2.00mm W Family Name: SML-013UT Categories: Optoelectronics Manufacturer Homepage: www.rohm.com Manufacturer Package: 3020(1208) Height (Maximum): 1.50mm Alternative Parts (Cross-Reference): APK3020EC; KPA-3010EC; APK3020EC-F01; Introduction Date: June 28, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-013UTT86
1251958-SML-013UTT86
LED Indication - Discrete - SML-013UTT86 1251958-SML-013UTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1251958-SML-013UTT86 Series: SML-01 Packaging: Reel - TR Color: Red Package: 1208 (3020 Metric) Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 624nm Size: 3.00mm L x 2.00mm W Family Name: SML-013UT Categories: Optoelectronics Manufacturer Homepage: www.rohm.com Manufacturer Package: 3020(1208) Height (Maximum): 1.50mm Alternative Parts (Cross-Reference): APK3020EC; KPA-3010EC; APK3020EC-F01; Introduction Date: June 28, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1251958-SML-013UTT86
Series: SML-01
Packaging: Reel - TR
Color: Red
Package: 1208 (3020 Metric)
Mounting: SMD
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 220mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 624nm
Size: 3.00mm L x 2.00mm W
Family Name: SML-013UT
Categories: Optoelectronics
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 3020(1208)
Height (Maximum): 1.50mm
Alternative Parts (Cross-Reference): APK3020EC; KPA-3010EC; APK3020EC-F01;
Introduction Date: June 28, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-1144-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1144-1-ND
LED Indication - Discrete 846-1144-1-ND
Red 624nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 624nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1144-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1144-6-ND
LED Indication - Discrete 846-1144-6-ND
Red 624nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 624nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1144-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1144-2-ND
LED Indication - Discrete 846-1144-2-ND
Red 624nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 624nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-013UTT86
Standard LEDs - SMD SML-013UTT86
Standard LEDs - SMD HI-BRIGHT W/REFLECTR RED 75mW 30mA 3.0V

Standard LEDs - SMD HI-BRIGHT W/REFLECTR RED 75mW 30mA 3.0V

Buy Now Datasheet
Led, Red, 220Mcd, 624Nm Rohs Compliant Rohm - 70AH6567 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 220Mcd, 624Nm Rohs Compliant Rohm
70AH6567
Led, Red, 220Mcd, 624Nm Rohs Compliant Rohm 70AH6567
LED, RED, 220MCD, 624NM ROHS COMPLIANT: YES

LED, RED, 220MCD, 624NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1251958-SML-013UTT86 846-1144-1-ND SML-013UTT86 70AH6567
Product Name LED Indication - Discrete - SML-013UTT86 LED Indication - Discrete Standard LEDs - SMD Led, Red, 220Mcd, 624Nm Rohs Compliant Rohm
LED Package: 3.00mm L x 2.00mm W 1208 (3020 Metric)
LED Type Red; Red Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å)
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details