ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-012YTT86A SML-012YTT86A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116954-SML-012YTT86A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116954-SML-012YTT86A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a yellow LED with a luminous intensity of 100 millicandelas (mcd) and a peak wavelength of 587 nanometers (nm). It is compliant with RoHS regulations, making it suitable for environmentally conscious applications. The LED features a compact size of 3.0mm x 2.0mm with a thickness of 1.3mm, which allows for versatile integration into various electronic designs. The device operates effectively within a temperature range of -40°C to +100°C, ensuring reliability in diverse environmental conditions. Its reflector type design enhances the concentration of the viewing angle and luminous intensity directed forward, making it ideal for applications requiring focused light output.

Datasheet Summary
Powered by GS/AI

The product is a yellow LED with a luminous intensity of 100 millicandelas (mcd) and a peak wavelength of 587 nanometers (nm). It is compliant with RoHS regulations, making it suitable for environmentally conscious applications. The LED features a compact size of 3.0mm x 2.0mm with a thickness of 1.3mm, which allows for versatile integration into various electronic designs. The device operates effectively within a temperature range of -40°C to +100°C, ensuring reliability in diverse environmental conditions. Its reflector type design enhances the concentration of the viewing angle and luminous intensity directed forward, making it ideal for applications requiring focused light output.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012YTT86A
116954-SML-012YTT86A
LED Indication - Discrete - SML-012YTT86A 116954-SML-012YTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 116954-SML-012YTT86A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116954-SML-012YTT86A
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012YTT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012YTT86ATR-ND
LED Indication - Discrete 846-SML-012YTT86ATR-ND
Yellow 590nm LED Indication - Discrete 2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012YTT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012YTT86ADKR-ND
LED Indication - Discrete 846-SML-012YTT86ADKR-ND
Yellow 590nm LED Indication - Discrete 2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012YTT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012YTT86ACT-ND
LED Indication - Discrete 846-SML-012YTT86ACT-ND
Yellow 590nm LED Indication - Discrete 2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
Led, Yellow, 100Mcd, 587Nm Rohs Compliant Rohm - 70AH6566 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 100Mcd, 587Nm Rohs Compliant Rohm
70AH6566
Led, Yellow, 100Mcd, 587Nm Rohs Compliant Rohm 70AH6566
LED, YELLOW, 100MCD, 587NM ROHS COMPLIANT: YES

LED, YELLOW, 100MCD, 587NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012YTT86A
Standard LEDs - SMD SML-012YTT86A
Standard LEDs - SMD LED LEADLESS SURFMNT YLW HIGH BRIGHT

Standard LEDs - SMD LED LEADLESS SURFMNT YLW HIGH BRIGHT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 116954-SML-012YTT86A 846-SML-012YTT86ATR-ND 70AH6566 SML-012YTT86A
Product Name LED Indication - Discrete - SML-012YTT86A LED Indication - Discrete Led, Yellow, 100Mcd, 587Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Type Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details