ROHM Semiconductor USA, LLC LED Indication - Discrete SML-012Y8TT86

Description
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-012Y8TT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012Y8TT86CT-ND
LED Indication - Discrete 846-SML-012Y8TT86CT-ND
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012Y8TT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012Y8TT86DKR-ND
LED Indication - Discrete 846-SML-012Y8TT86DKR-ND
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012Y8TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012Y8TT86TR-ND
LED Indication - Discrete 846-SML-012Y8TT86TR-ND
Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Yellow 590nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012Y8TT86
211839-SML-012Y8TT86
LED Indication - Discrete - SML-012Y8TT86 211839-SML-012Y8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 211839-SML-012Y8TT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 211839-SML-012Y8TT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012Y8TT86
Standard LEDs - SMD SML-012Y8TT86
Standard LEDs - SMD Yellow 590nm 54mW

Standard LEDs - SMD Yellow 590nm 54mW

Buy Now Datasheet
Led, Sml-01, Yellow, 590 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm - 72Y6422 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-01, Yellow, 590 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm
72Y6422
Led, Sml-01, Yellow, 590 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm 72Y6422
LED, SML-01, Yellow, 590 nm, 2.2 V, 20 mA, 100 mcd RoHS Compliant: Yes

LED, SML-01, Yellow, 590 nm, 2.2 V, 20 mA, 100 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-012Y8TT86CT-ND 211839-SML-012Y8TT86 SML-012Y8TT86 72Y6422
Product Name LED Indication - Discrete LED Indication - Discrete - SML-012Y8TT86 Standard LEDs - SMD Led, Sml-01, Yellow, 590 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm
LED Package: 1208 (3020 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-002S-MLB00-WR-0VZ7 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers