ROHM Semiconductor USA, LLC LED Indication - Discrete SML-012WTT86A

Description
LED YELLOW CLEAR 1208 SMD
Request a Quote Datasheet
Description
LED YELLOW CLEAR 1208 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-012WTT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012WTT86ATR-ND
LED Indication - Discrete 846-SML-012WTT86ATR-ND
LED YELLOW CLEAR 1208 SMD

LED YELLOW CLEAR 1208 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012WTT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012WTT86ACT-ND
LED Indication - Discrete 846-SML-012WTT86ACT-ND
LED YELLOW CLEAR 1208 SMD

LED YELLOW CLEAR 1208 SMD

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012WTT86A
118588-SML-012WTT86A
LED Indication - Discrete - SML-012WTT86A 118588-SML-012WTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 118588-SML-012WTT86A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 118588-SML-012WTT86A
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 280mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012WTT86A
Standard LEDs - SMD SML-012WTT86A
Standard LEDs - SMD HIGH BRIGHT YELLOW W/REFLECTOR 590NM

Standard LEDs - SMD HIGH BRIGHT YELLOW W/REFLECTOR 590NM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-012WTT86ATR-ND 118588-SML-012WTT86A SML-012WTT86A
Product Name LED Indication - Discrete LED Indication - Discrete - SML-012WTT86A Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details
Circular LED lamp - SLR-332YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers