ROHM Semiconductor USA, LLC LED Indication - Discrete SML-012VTT86A

Description
Red 630nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-012VTT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012VTT86ATR-ND
LED Indication - Discrete 846-SML-012VTT86ATR-ND
Red 630nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 630nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012VTT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012VTT86ACT-ND
LED Indication - Discrete 846-SML-012VTT86ACT-ND
LED RED CLEAR 3020 SMD

LED RED CLEAR 3020 SMD

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012VTT86A
934269-SML-012VTT86A
LED Indication - Discrete - SML-012VTT86A 934269-SML-012VTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 934269-SML-012VTT86A Series: SML-01 Features: Red 630nm LED Indication - Discrete 2V 1208 (3020 Metric) Package: 1208 (3020 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-01 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-012VTT86AAS, 1056-SML-012VTT86A-C HP, SML-012VTT86AAR, SML-012VTT86AAT, SML-012VTT86AAN, SML-012VTT86AAQ, SML-012VTT86AAP

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934269-SML-012VTT86A
Series: SML-01
Features: Red 630nm LED Indication - Discrete 2V 1208 (3020 Metric)
Package: 1208 (3020 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SML-01
Categories: Optoelectronics
Case / Package: 3020 (1208)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-012VTT86AAS, 1056-SML-012VTT86A-CHP, SML-012VTT86AAR, SML-012VTT86AAT, SML-012VTT86AAN, SML-012VTT86AAQ, SML-012VTT86AAP

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012VTT86A
Standard LEDs - SMD SML-012VTT86A
Standard LEDs - SMD RED SMD HIGH BRIGHT

Standard LEDs - SMD RED SMD HIGH BRIGHT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-012VTT86ATR-ND 934269-SML-012VTT86A SML-012VTT86A
Product Name LED Indication - Discrete LED Indication - Discrete - SML-012VTT86A Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - ASMT-QWBE-NFHCE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5300 K
View Details