ROHM Semiconductor USA, LLC LED Indication - Discrete SML-012V8TT86

Description
Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-012V8TT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012V8TT86DKR-ND
LED Indication - Discrete 846-SML-012V8TT86DKR-ND
Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012V8TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012V8TT86TR-ND
LED Indication - Discrete 846-SML-012V8TT86TR-ND
Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012V8TT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012V8TT86CT-ND
LED Indication - Discrete 846-SML-012V8TT86CT-ND
Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012V8TT86
749343-SML-012V8TT86
LED Indication - Discrete - SML-012V8TT86 749343-SML-012V8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 749343-SML-012V8TT86 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 749343-SML-012V8TT86
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Led, Sml-01, Red, 630 Nm, 2.2 V, 20 Ma, 63 Mcd Rohs Compliant Rohm - 72Y6421 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-01, Red, 630 Nm, 2.2 V, 20 Ma, 63 Mcd Rohs Compliant Rohm
72Y6421
Led, Sml-01, Red, 630 Nm, 2.2 V, 20 Ma, 63 Mcd Rohs Compliant Rohm 72Y6421
LED, SML-01, Red, 630 nm, 2.2 V, 20 mA, 63 mcd RoHS Compliant: Yes

LED, SML-01, Red, 630 nm, 2.2 V, 20 mA, 63 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012V8TT86
Standard LEDs - SMD SML-012V8TT86
Standard LEDs - SMD Red 630nm 54mW

Standard LEDs - SMD Red 630nm 54mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-012V8TT86DKR-ND 749343-SML-012V8TT86 72Y6421 SML-012V8TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-012V8TT86 Led, Sml-01, Red, 630 Nm, 2.2 V, 20 Ma, 63 Mcd Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details