ROHM Semiconductor USA, LLC LED Indication - Discrete SML-012PTT86A

Description
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-012PTT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012PTT86ADKR-ND
LED Indication - Discrete 846-SML-012PTT86ADKR-ND
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012PTT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012PTT86ATR-ND
LED Indication - Discrete 846-SML-012PTT86ATR-ND
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012PTT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012PTT86ACT-ND
LED Indication - Discrete 846-SML-012PTT86ACT-ND
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012PTT86A
794746-SML-012PTT86A
LED Indication - Discrete - SML-012PTT86A 794746-SML-012PTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 794746-SML-012PTT86A Series: SML-01 Packaging: Reel package Color: Green Package: 1208 (3020 Metric) Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 560nm Family Name: SML-012PT(A) Categories: Optoelectronics Dimension: 3.00mm L x 2.00mm W Manufacturer Package: 3020(1208) Height (Maximum): 1.50mm Alternative Parts (Cross-Reference): KA-3020SGC; 120075; APECVA3010MGC; APK3020MGCK; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794746-SML-012PTT86A
Series: SML-01
Packaging: Reel package
Color: Green
Package: 1208 (3020 Metric)
Mounting: SMD
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 18mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 560nm
Family Name: SML-012PT(A)
Categories: Optoelectronics
Dimension: 3.00mm L x 2.00mm W
Manufacturer Package: 3020(1208)
Height (Maximum): 1.50mm
Alternative Parts (Cross-Reference): KA-3020SGC; 120075; APECVA3010MGC; APK3020MGCK;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Green, 18Mcd, 560Nm Rohs Compliant Rohm - 70AH6564 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 18Mcd, 560Nm Rohs Compliant Rohm
70AH6564
Led, Green, 18Mcd, 560Nm Rohs Compliant Rohm 70AH6564
LED, GREEN, 18MCD, 560NM ROHS COMPLIANT: YES

LED, GREEN, 18MCD, 560NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012PTT86A
Standard LEDs - SMD SML-012PTT86A
Standard LEDs - SMD HI-BRIGHT W/REFLECTR GRN 62mW 25mA 565NM

Standard LEDs - SMD HI-BRIGHT W/REFLECTR GRN 62mW 25mA 565NM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-012PTT86ADKR-ND 794746-SML-012PTT86A 70AH6564 SML-012PTT86A
Product Name LED Indication - Discrete LED Indication - Discrete - SML-012PTT86A Led, Green, 18Mcd, 560Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details