ROHM Semiconductor USA, LLC LED Indication - Discrete SML-012P8TT86

Description
Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-012P8TT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012P8TT86CT-ND
LED Indication - Discrete 846-SML-012P8TT86CT-ND
Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012P8TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012P8TT86TR-ND
LED Indication - Discrete 846-SML-012P8TT86TR-ND
Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012P8TT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012P8TT86DKR-ND
LED Indication - Discrete 846-SML-012P8TT86DKR-ND
Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012P8TT86
896097-SML-012P8TT86
LED Indication - Discrete - SML-012P8TT86 896097-SML-012P8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896097-SML-012P8TT86 Series: SML-01 Features: Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML-012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-012P8TT86N, SML-012P8TT86M, SML-012P8TT86H (H-N), SML-012P8TT86L, 846-SML-012P8TT86DKR , 846-SML-012P8TT86TR, 846-SML-012P8TT86CT, SML-012P8TT86-ND, SML-012P8TT86K, SML-012P8TT86J, SML-012P8TT86H

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896097-SML-012P8TT86
Series: SML-01
Features: Green 560nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Package: Reel - TR
Package: 1208 (3020 Metric)
Mounting: Surface Mount
Family Name: SML-012
Categories: Optoelectronics
Case / Package: 3020 (1208)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-012P8TT86N, SML-012P8TT86M, SML-012P8TT86H (H-N), SML-012P8TT86L, 846-SML-012P8TT86DKR, 846-SML-012P8TT86TR, 846-SML-012P8TT86CT, SML-012P8TT86-ND, SML-012P8TT86K, SML-012P8TT86J, SML-012P8TT86H

Buy Now
Led, Sml-01, Green, 560 Nm, 2.2 V, 20 Ma, 6.3 Mcd Rohs Compliant Rohm - 72Y6419 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-01, Green, 560 Nm, 2.2 V, 20 Ma, 6.3 Mcd Rohs Compliant Rohm
72Y6419
Led, Sml-01, Green, 560 Nm, 2.2 V, 20 Ma, 6.3 Mcd Rohs Compliant Rohm 72Y6419
LED, SML-01, Green, 560 nm, 2.2 V, 20 mA, 6.3 mcd RoHS Compliant: Yes

LED, SML-01, Green, 560 nm, 2.2 V, 20 mA, 6.3 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012P8TT86
Standard LEDs - SMD SML-012P8TT86
Standard LEDs - SMD Green 560nm 54mW

Standard LEDs - SMD Green 560nm 54mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-012P8TT86CT-ND 896097-SML-012P8TT86 72Y6419 SML-012P8TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-012P8TT86 Led, Sml-01, Green, 560 Nm, 2.2 V, 20 Ma, 6.3 Mcd Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details