ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-012M8TT86 SML-012M8TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934267-SML-012M8TT86 Series: SML-01 Features: Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML-012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-012M8TT86P, 846-1141-2, SML-012M8TT86R, SML-012M8TT86Q, 846-1141-1, 846-1141-1-ND, 846-1141-2-ND, 846-SML-012M8TT86TR, 846-1141-6-ND, 846-1141-6, 846-SML-012M8TT86CT, SML-012M8TT86-ND, 846-SML-012M8TT86DKR , SML-012M8TT86N
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934267-SML-012M8TT86 Series: SML-01 Features: Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML-012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-012M8TT86P, 846-1141-2, SML-012M8TT86R, SML-012M8TT86Q, 846-1141-1, 846-1141-1-ND, 846-1141-2-ND, 846-SML-012M8TT86TR, 846-1141-6-ND, 846-1141-6, 846-SML-012M8TT86CT, SML-012M8TT86-ND, 846-SML-012M8TT86DKR , SML-012M8TT86N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012M8TT86
934267-SML-012M8TT86
LED Indication - Discrete - SML-012M8TT86 934267-SML-012M8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934267-SML-012M8TT86 Series: SML-01 Features: Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML-012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-012M8TT86P, 846-1141-2, SML-012M8TT86R, SML-012M8TT86Q, 846-1141-1, 846-1141-1-ND, 846-1141-2-ND, 846-SML-012M8TT86TR, 846-1141-6-ND, 846-1141-6, 846-SML-012M8TT86CT, SML-012M8TT86-ND, 846-SML-012M8TT86DKR , SML-012M8TT86N

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934267-SML-012M8TT86
Series: SML-01
Features: Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Package: Reel - TR
Package: 1208 (3020 Metric)
Mounting: Surface Mount
Family Name: SML-012
Categories: Optoelectronics
Case / Package: 3020 (1208)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-012M8TT86P, 846-1141-2, SML-012M8TT86R, SML-012M8TT86Q, 846-1141-1, 846-1141-1-ND, 846-1141-2-ND, 846-SML-012M8TT86TR, 846-1141-6-ND, 846-1141-6, 846-SML-012M8TT86CT, SML-012M8TT86-ND, 846-SML-012M8TT86DKR, SML-012M8TT86N

Buy Now
LED Indication - Discrete - 846-SML-012M8TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012M8TT86TR-ND
LED Indication - Discrete 846-SML-012M8TT86TR-ND
Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012M8TT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012M8TT86CT-ND
LED Indication - Discrete 846-SML-012M8TT86CT-ND
Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012M8TT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012M8TT86DKR-ND
LED Indication - Discrete 846-SML-012M8TT86DKR-ND
Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Led, Sml-01, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Rohm - 72Y6418 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-01, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Rohm
72Y6418
Led, Sml-01, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Rohm 72Y6418
LED, SML-01, Yellow Green, 572 nm, 2.2 V, 20 mA, 40 mcd RoHS Compliant: Yes

LED, SML-01, Yellow Green, 572 nm, 2.2 V, 20 mA, 40 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012M8TT86
Standard LEDs - SMD SML-012M8TT86
Standard LEDs - SMD Yellow-Green 572nm 54mW

Standard LEDs - SMD Yellow-Green 572nm 54mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934267-SML-012M8TT86 846-SML-012M8TT86TR-ND 72Y6418 SML-012M8TT86
Product Name LED Indication - Discrete - SML-012M8TT86 LED Indication - Discrete Led, Sml-01, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details