Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)
Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)
Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 029367-SML-012DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SML-012DTT86TR-ND | 029367-SML-012DTT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-012DTT86 |
| LED Package: | 1208 (3020 Metric) | |
| LED Type | Orange | Orange; Orange |
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) |
| Luminous Intensity | 100 milliCandela |