ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-011UTT86 SML-011UTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116953-SML-011UTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116953-SML-011UTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-011UTT86
116953-SML-011UTT86
LED Indication - Discrete - SML-011UTT86 116953-SML-011UTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 116953-SML-011UTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116953-SML-011UTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 620nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-011UTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-011UTT86DKR-ND
LED Indication - Discrete 846-SML-011UTT86DKR-ND
Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-011UTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-011UTT86CT-ND
LED Indication - Discrete 846-SML-011UTT86CT-ND
Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-011UTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-011UTT86TR-ND
LED Indication - Discrete 846-SML-011UTT86TR-ND
Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
Led, Red, 63Mcd, 630Nm, 1208 Rohs Compliant Rohm - 30AJ7501 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 63Mcd, 630Nm, 1208 Rohs Compliant Rohm
30AJ7501
Led, Red, 63Mcd, 630Nm, 1208 Rohs Compliant Rohm 30AJ7501
LED, RED, 63MCD, 630NM, 1208 ROHS COMPLIANT: YES

LED, RED, 63MCD, 630NM, 1208 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-011UTT86
Standard LEDs - SMD SML-011UTT86
Standard LEDs - SMD RED LOW CURRENT SMD HIGH BRIGHT

Standard LEDs - SMD RED LOW CURRENT SMD HIGH BRIGHT

Buy Now Datasheet
LED RED CLEAR 3020 SMD - 687-SML-011UTT86 - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 3020 SMD
687-SML-011UTT86
LED RED CLEAR 3020 SMD 687-SML-011UTT86
LED RED CLEAR 3020 SMD

LED RED CLEAR 3020 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 116953-SML-011UTT86 846-SML-011UTT86DKR-ND 30AJ7501 SML-011UTT86 687-SML-011UTT86
Product Name LED Indication - Discrete - SML-011UTT86 LED Indication - Discrete Led, Red, 63Mcd, 630Nm, 1208 Rohs Compliant Rohm Standard LEDs - SMD LED RED CLEAR 3020 SMD
LED Type Red; Red Red Red; Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å)
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Additional Wavelength 620nm 620nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Led, Cool White, 500Mw, 48Lm; Product Range Broadcom - 83T2194 - Newark, An Avnet Company
Specs
LED Type White; Cool White
Viewing Angle 120 degrees
View Details