ROHM Semiconductor USA, LLC LED Indication - Discrete SML-011DTT86

Description
Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-011DTT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-011DTT86-ND
LED Indication - Discrete SML-011DTT86-ND
Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)

Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-011DTT86
047064-SML-011DTT86
LED Indication - Discrete - SML-011DTT86 047064-SML-011DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047064-SML-011DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047064-SML-011DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Orange, 63Mcd, 611Nm, 1208 Rohs Compliant Rohm - 30AJ7499 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 63Mcd, 611Nm, 1208 Rohs Compliant Rohm
30AJ7499
Led, Orange, 63Mcd, 611Nm, 1208 Rohs Compliant Rohm 30AJ7499
LED, ORANGE, 63MCD, 611NM, 1208 ROHS COMPLIANT: YES

LED, ORANGE, 63MCD, 611NM, 1208 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-011DTT86
Standard LEDs - SMD SML-011DTT86
Standard LEDs - SMD LEADLESS ORN LOW CUR

Standard LEDs - SMD LEADLESS ORN LOW CUR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-011DTT86-ND 047064-SML-011DTT86 30AJ7499 SML-011DTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-011DTT86 Led, Orange, 63Mcd, 611Nm, 1208 Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 63 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details