ROHM Semiconductor USA, LLC LED Indication - Discrete SML-010YTT86

Description
Yellow LED Indication - Discrete 2.1V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-010YTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010YTT86CT-ND
LED Indication - Discrete 846-SML-010YTT86CT-ND
Yellow LED Indication - Discrete 2.1V 1208 (3020 Metric)

Yellow LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010YTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010YTT86TR-ND
LED Indication - Discrete 846-SML-010YTT86TR-ND
Yellow LED Indication - Discrete 2.1V 1208 (3020 Metric)

Yellow LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010YTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010YTT86DKR-ND
LED Indication - Discrete 846-SML-010YTT86DKR-ND
Yellow LED Indication - Discrete 2.1V 1208 (3020 Metric)

Yellow LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-010YTT86
029366-SML-010YTT86
LED Indication - Discrete - SML-010YTT86 029366-SML-010YTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029366-SML-010YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029366-SML-010YTT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Yellow, 6.3Mcd, 585Nm Rohs Compliant Rohm - 70AH6562 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 6.3Mcd, 585Nm Rohs Compliant Rohm
70AH6562
Led, Yellow, 6.3Mcd, 585Nm Rohs Compliant Rohm 70AH6562
LED, YELLOW, 6.3MCD, 585NM ROHS COMPLIANT: YES

LED, YELLOW, 6.3MCD, 585NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-010YTT86
Standard LEDs - SMD SML-010YTT86
Standard LEDs - SMD YELLOW LENS SMD 3X2mm

Standard LEDs - SMD YELLOW LENS SMD 3X2mm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-010YTT86CT-ND 029366-SML-010YTT86 70AH6562 SML-010YTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-010YTT86 Led, Yellow, 6.3Mcd, 585Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PAB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Amber
Peak Wavelength 639 nm (6390 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details