ROHM Semiconductor USA, LLC LEDs SML-010VTT86

Description
Chip LED with reflector
Request a Quote Datasheet
Description
Chip LED with reflector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2182266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2182265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2182266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LED Indication - Discrete - 846-SML-010VTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010VTT86CT-ND
LED Indication - Discrete 846-SML-010VTT86CT-ND
Red LED Indication - Discrete 2V 1208 (3020 Metric)

Red LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010VTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010VTT86TR-ND
LED Indication - Discrete 846-SML-010VTT86TR-ND
Red LED Indication - Discrete 2V 1208 (3020 Metric)

Red LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010VTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010VTT86DKR-ND
LED Indication - Discrete 846-SML-010VTT86DKR-ND
Red LED Indication - Discrete 2V 1208 (3020 Metric)

Red LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-010VTT86
029365-SML-010VTT86
LED Indication - Discrete - SML-010VTT86 029365-SML-010VTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029365-SML-010VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029365-SML-010VTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 650nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-010VTT86
Standard LEDs - SMD SML-010VTT86
Standard LEDs - SMD 650RED LENS SMD 3X2mm

Standard LEDs - SMD 650RED LENS SMD 3X2mm

Buy Now Datasheet
Led, Red, 6.3Mcd, 650Nm Rohs Compliant Rohm - 70AH6561 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 6.3Mcd, 650Nm Rohs Compliant Rohm
70AH6561
Led, Red, 6.3Mcd, 650Nm Rohs Compliant Rohm 70AH6561
LED, RED, 6.3MCD, 650NM ROHS COMPLIANT: YES

LED, RED, 6.3MCD, 650NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2182266 2182266P 846-SML-010VTT86CT-ND 029365-SML-010VTT86 SML-010VTT86 70AH6561
Product Name LEDs LEDs LED Indication - Discrete LED Indication - Discrete - SML-010VTT86 Standard LEDs - SMD Led, Red, 6.3Mcd, 650Nm Rohs Compliant Rohm
LED Type Red; Red Red Red; Red
Forward Voltage 2 volts 2 volts 2 volts
LED Package: 1208 (3020 Metric)
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STC02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details