ROHM Semiconductor USA, LLC LED Indication - Discrete SML-010PTT86

Description
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-010PTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010PTT86CT-ND
LED Indication - Discrete 846-SML-010PTT86CT-ND
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010PTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010PTT86TR-ND
LED Indication - Discrete 846-SML-010PTT86TR-ND
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-010PTT86
029364-SML-010PTT86
LED Indication - Discrete - SML-010PTT86 029364-SML-010PTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029364-SML-010PTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029364-SML-010PTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 555nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-010PTT86
Standard LEDs - SMD SML-010PTT86
Standard LEDs - SMD PURE GRN LENS SMD 3X2mm

Standard LEDs - SMD PURE GRN LENS SMD 3X2mm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-010PTT86CT-ND 029364-SML-010PTT86 SML-010PTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-010PTT86 Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Green Green; Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å)
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
LED White Lighting - 1416-L128-4080HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details