ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-010LTT86 SML-010LTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029362-SML-010LTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Alternative Parts (Cross-Reference): 12-21SDRC/S530-A2/TR 8; SML-010LT; SML-010LTT87; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029362-SML-010LTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Alternative Parts (Cross-Reference): 12-21SDRC/S530-A2/TR 8; SML-010LT; SML-010LTT87; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-010LTT86
029362-SML-010LTT86
LED Indication - Discrete - SML-010LTT86 029362-SML-010LTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029362-SML-010LTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.75V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Alternative Parts (Cross-Reference): 12-21SDRC/S530-A2/TR 8; SML-010LT; SML-010LTT87; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029362-SML-010LTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.75V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Alternative Parts (Cross-Reference): 12-21SDRC/S530-A2/TR8; SML-010LT; SML-010LTT87;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010LTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010LTT86CT-ND
LED Indication - Discrete 846-SML-010LTT86CT-ND
Red LED Indication - Discrete 1.75V 1208 (3020 Metric)

Red LED Indication - Discrete 1.75V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010LTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010LTT86DKR-ND
LED Indication - Discrete 846-SML-010LTT86DKR-ND
Red LED Indication - Discrete 1.75V 1208 (3020 Metric)

Red LED Indication - Discrete 1.75V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010LTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010LTT86TR-ND
LED Indication - Discrete 846-SML-010LTT86TR-ND
Red LED Indication - Discrete 1.75V 1208 (3020 Metric)

Red LED Indication - Discrete 1.75V 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-010LTT86
Standard LEDs - SMD SML-010LTT86
Standard LEDs - SMD 660RED LENS SMD 3X2mm

Standard LEDs - SMD 660RED LENS SMD 3X2mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029362-SML-010LTT86 846-SML-010LTT86CT-ND SML-010LTT86
Product Name LED Indication - Discrete - SML-010LTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Forward Voltage 1.75 volts 1.75 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers