ROHM Semiconductor USA, LLC LED Indication - Discrete SML-010DTT87

Description
Orange LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-010DTT87-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-010DTT87-ND
LED Indication - Discrete SML-010DTT87-ND
Orange LED Indication - Discrete 2V 1208 (3020 Metric)

Orange LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-010DTT87
047060-SML-010DTT87
LED Indication - Discrete - SML-010DTT87 047060-SML-010DTT87
Manufacturer: Rohm Semiconductor Win Source Part Number: 047060-SML-010DTT87 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047060-SML-010DTT87
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 610nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-010DTT87
Standard LEDs - SMD SML-010DTT87
Standard LEDs - SMD Surface Mount Chip LED (4V, 25mA, 70mW), Color = ORANGE, 2 Pin.

Standard LEDs - SMD Surface Mount Chip LED (4V, 25mA, 70mW), Color = ORANGE, 2 Pin.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-010DTT87-ND 047060-SML-010DTT87 SML-010DTT87
Product Name LED Indication - Discrete LED Indication - Discrete - SML-010DTT87 Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å) 610 nm (6100 Å)
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details