ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-010DTT86 SML-010DTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047059-SML-010DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047059-SML-010DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-010DTT86
047059-SML-010DTT86
LED Indication - Discrete - SML-010DTT86 047059-SML-010DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047059-SML-010DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047059-SML-010DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 610nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010DTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010DTT86CT-ND
LED Indication - Discrete 846-SML-010DTT86CT-ND
Orange LED Indication - Discrete 2V 1208 (3020 Metric)

Orange LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010DTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010DTT86DKR-ND
LED Indication - Discrete 846-SML-010DTT86DKR-ND
Orange LED Indication - Discrete 2V 1208 (3020 Metric)

Orange LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-010DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-010DTT86TR-ND
LED Indication - Discrete 846-SML-010DTT86TR-ND
Orange LED Indication - Discrete 2V 1208 (3020 Metric)

Orange LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-010DTT86
Standard LEDs - SMD SML-010DTT86
Standard LEDs - SMD ORANGE LENS SMD 3X2mm

Standard LEDs - SMD ORANGE LENS SMD 3X2mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 047059-SML-010DTT86 846-SML-010DTT86CT-ND SML-010DTT86
Product Name LED Indication - Discrete - SML-010DTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Orange Orange
Peak Wavelength 610 nm (6100 Å) 610 nm (6100 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details