ROHM Semiconductor USA, LLC LED Indication - Discrete - SLR343WBD2PT3 SLR343WBD2PT3

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1250746-SLR343WBD2PT 3 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1250746-SLR343WBD2PT 3 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLR343WBD2PT3
1250746-SLR343WBD2PT3
LED Indication - Discrete - SLR343WBD2PT3 1250746-SLR343WBD2PT3
Manufacturer: Rohm Semiconductor Win Source Part Number: 1250746-SLR343WBD2PT 3 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1250746-SLR343WBD2PT3
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
LED Indication - Discrete - SLR343WBD2PT3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLR343WBD2PT3-ND
LED Indication - Discrete SLR343WBD2PT3-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR343WBD2PT3
Standard LEDs - Through Hole SLR343WBD2PT3
Standard LEDs - Through Hole CIRC HI BRIGHT TYP 3.140DEG

Standard LEDs - Through Hole CIRC HI BRIGHT TYP 3.140DEG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1250746-SLR343WBD2PT3 SLR343WBD2PT3-ND SLR343WBD2PT3
Product Name LED Indication - Discrete - SLR343WBD2PT3 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM37-24002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details