ROHM Semiconductor USA, LLC LED Indication - Discrete SLR343WBC7T3

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR343WBC7T3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR343WBC7T3-ND
LED Indication - Discrete 846-SLR343WBC7T3-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241654-SLR343WBC7T3
Optoelectronics - LED Indication - Discrete 1241654-SLR343WBC7T3
Win Source Part Number: 1241654-SLR343WBC7T3 Category: Optoelectronics>LED Indication - Discrete Series: SLR-343 Color: White Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 680mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1612,SLR343WBC7T 33XN,SLR343WBC7T3XM, SLR343WBC7T3XN,SLR34 3WBC7T3XK,SLR343WBC7 T3XL Base Product Number: SLR343

Win Source Part Number: 1241654-SLR343WBC7T3
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-343
Color: White
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 680mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 5.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1612,SLR343WBC7T33XN,SLR343WBC7T3XM,SLR343WBC7T3XN,SLR343WBC7T3XK,SLR343WBC7T3XL
Base Product Number: SLR343

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR343WBC7T3
Standard LEDs - Through Hole SLR343WBC7T3
Standard LEDs - Through Hole WHITE-TRANS 25mA 40 VIEW ANGLE 105mW

Standard LEDs - Through Hole WHITE-TRANS 25mA 40 VIEW ANGLE 105mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR343WBC7T3-ND 1241654-SLR343WBC7T3 SLR343WBC7T3
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White White; White
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details