ROHM Semiconductor USA, LLC LED Indication - Discrete SLR343EN4T3F

Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR343EN4T3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR343EN4T3F-ND
LED Indication - Discrete 846-SLR343EN4T3F-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LEDs - 2491147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular LED lamp Blue

Circular LED lamp Blue

Supplier's Site
LEDs - 2491148P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular LED lamp Blue

Circular LED lamp Blue

Supplier's Site
LEDs - 2491148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular LED lamp Blue

Circular LED lamp Blue

Supplier's Site
Led, Green, 527Nm, 2.2Cd, T-1 Rohs Compliant Rohm - 31AK5949 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 527Nm, 2.2Cd, T-1 Rohs Compliant Rohm
31AK5949
Led, Green, 527Nm, 2.2Cd, T-1 Rohs Compliant Rohm 31AK5949
LED, GREEN, 527NM, 2.2CD, T-1 ROHS COMPLIANT: YES

LED, GREEN, 527NM, 2.2CD, T-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR343EN4T3F-ND 2491147 31AK5949
Product Name LED Indication - Discrete LEDs Led, Green, 527Nm, 2.2Cd, T-1 Rohs Compliant Rohm
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers