ROHM Semiconductor USA, LLC LED Indication - Discrete SLR343BC7T3F

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR343BC7T3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR343BC7T3F-ND
LED Indication - Discrete 846-SLR343BC7T3F-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241653-SLR343BC7T3F
Optoelectronics - LED Indication - Discrete 1241653-SLR343BC7T3F
Win Source Part Number: 1241653-SLR343BC7T3F Category: Optoelectronics>LED Indication - Discrete Series: SLR-343 Color: Blue Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 470mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1611,SLR343BC7T3 FXM,SLR343BC7T3FXL,S LR343BC7T3FXK,SLR343 BC7T3FXJ Base Product Number: SLR343 Product Status: Obsolete

Win Source Part Number: 1241653-SLR343BC7T3F
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-343
Color: Blue
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 470mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 5.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1611,SLR343BC7T3FXM,SLR343BC7T3FXL,SLR343BC7T3FXK,SLR343BC7T3FXJ
Base Product Number: SLR343
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR343BC7T3F
Standard LEDs - Through Hole SLR343BC7T3F
Standard LEDs - Through Hole BLUE-TRAN 105mW 25mA 40 VIEW ANGLE 468NM

Standard LEDs - Through Hole BLUE-TRAN 105mW 25mA 40 VIEW ANGLE 468NM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR343BC7T3F-ND 1241653-SLR343BC7T3F SLR343BC7T3F
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BN2T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details