ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLR-56VRT32

Description
Win Source Part Number: 1371807-SLR-56VRT32 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: SLR-56 Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: SLR-56 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 8.90mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 40° Wavelength - Dominant: 630nm Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1371807-SLR-56VRT32 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: SLR-56 Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: SLR-56 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 8.90mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 40° Wavelength - Dominant: 630nm Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - SLR-56VRT32 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
SLR-56VRT32
Optoelectronics - LED Indication - Discrete SLR-56VRT32
Win Source Part Number: 1371807-SLR-56VRT32 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: SLR-56 Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: SLR-56 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 8.90mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 40° Wavelength - Dominant: 630nm Product Status: Active

Win Source Part Number: 1371807-SLR-56VRT32
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: SLR-56
Package / Case: Radial
Supplier Device Package: T-1 3/4
Base Product Number: SLR-56
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 8.90mm
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style: Round with Domed Top
Lens Size: 5.00mm Dia
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Viewing Angle: 40°
Wavelength - Dominant: 630nm
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SLR-56VRT32
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details