ROHM Semiconductor USA, LLC LED Indication - Discrete - SLR-56MG3F SLR-56MG3F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934033-SLR-56MG3F Series: SLR-56 Features: Green 572nm LED Indication - Discrete 2.1V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLR-56 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1262, QLR-56MG3FO, SLR-56MG3FL, SLR-56MG3FM, SLR-56MG3FN, SLR-56MG3FP, SLR56MG3F
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934033-SLR-56MG3F Series: SLR-56 Features: Green 572nm LED Indication - Discrete 2.1V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLR-56 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1262, QLR-56MG3FO, SLR-56MG3FL, SLR-56MG3FM, SLR-56MG3FN, SLR-56MG3FP, SLR56MG3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-56MG3F
934033-SLR-56MG3F
LED Indication - Discrete - SLR-56MG3F 934033-SLR-56MG3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 934033-SLR-56MG3F Series: SLR-56 Features: Green 572nm LED Indication - Discrete 2.1V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLR-56 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1262, QLR-56MG3FO, SLR-56MG3FL, SLR-56MG3FM, SLR-56MG3FN, SLR-56MG3FP, SLR56MG3F

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934033-SLR-56MG3F
Series: SLR-56
Features: Green 572nm LED Indication - Discrete 2.1V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: SLR-56
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1262, QLR-56MG3FO, SLR-56MG3FL, SLR-56MG3FM, SLR-56MG3FN, SLR-56MG3FP, SLR56MG3F

Buy Now Datasheet
LED Indication - Discrete - 846-SLR-56MG3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-56MG3F-ND
LED Indication - Discrete 846-SLR-56MG3F-ND
LED GREEN DIFFUSED T-1 3/4 T/H

LED GREEN DIFFUSED T-1 3/4 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-56MG3F
Standard LEDs - Through Hole SLR-56MG3F
Standard LEDs - Through Hole GREEN FLANGED GRN DIFFUSED LENS

Standard LEDs - Through Hole GREEN FLANGED GRN DIFFUSED LENS

Buy Now Datasheet
Led, Yellow Green, T-1 3/4 (5Mm), 16Mcd, 572Nm; Led Color Rohm - 40P3283 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, T-1 3/4 (5Mm), 16Mcd, 572Nm; Led Color Rohm
40P3283
Led, Yellow Green, T-1 3/4 (5Mm), 16Mcd, 572Nm; Led Color Rohm 40P3283
LED, YELLOW GREEN, T-1 3/4 (5MM), 16MCD, 572NM; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:16mcd; MSL:- RoHS Compliant: Yes

LED, YELLOW GREEN, T-1 3/4 (5MM), 16MCD, 572NM; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:16mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934033-SLR-56MG3F 846-SLR-56MG3F-ND SLR-56MG3F 40P3283
Product Name LED Indication - Discrete - SLR-56MG3F LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow Green, T-1 3/4 (5Mm), 16Mcd, 572Nm; Led Color Rohm
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 40 degrees
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details