ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLR-56MC3F

Description
Win Source Part Number: 1371925-SLR-56MC3F Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: SLR-56 Package: Bulk Product Status: Not For New Designs Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: SLR-56 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 8.90mm Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Viewing Angle: 40° Wavelength - Dominant: 572nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371925-SLR-56MC3F Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: SLR-56 Package: Bulk Product Status: Not For New Designs Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: SLR-56 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 8.90mm Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Viewing Angle: 40° Wavelength - Dominant: 572nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - SLR-56MC3F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
SLR-56MC3F
Optoelectronics - LED Indication - Discrete SLR-56MC3F
Win Source Part Number: 1371925-SLR-56MC3F Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: SLR-56 Package: Bulk Product Status: Not For New Designs Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: SLR-56 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 8.90mm Lens Color: Green Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Viewing Angle: 40° Wavelength - Dominant: 572nm

Win Source Part Number: 1371925-SLR-56MC3F
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: SLR-56
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial
Supplier Device Package: T-1 3/4
Base Product Number: SLR-56
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 8.90mm
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Viewing Angle: 40°
Wavelength - Dominant: 572nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SLR-56MC3F
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Floodlights - 1768548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Average Life 30000 hours
View Details