ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-56MC3F

Description
LED GREEN CLEAR T-1 3/4 T/H
Request a Quote Datasheet
Description
LED GREEN CLEAR T-1 3/4 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-56MC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-56MC3F-ND
LED Indication - Discrete 846-SLR-56MC3F-ND
LED GREEN CLEAR T-1 3/4 T/H

LED GREEN CLEAR T-1 3/4 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-56MC3F
Standard LEDs - Through Hole SLR-56MC3F
Standard LEDs - Through Hole GREEN FLANGED GRN CLEAR LENS

Standard LEDs - Through Hole GREEN FLANGED GRN CLEAR LENS

Buy Now Datasheet
Led, Yel Green, 40Mcd, 563Nm, Tht; Led Color Rohm - 40P3281 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yel Green, 40Mcd, 563Nm, Tht; Led Color Rohm
40P3281
Led, Yel Green, 40Mcd, 563Nm, Tht; Led Color Rohm 40P3281
LED, YEL GREEN, 40MCD, 563NM, THT; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:563nm; Luminous Intensity:40mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

LED, YEL GREEN, 40MCD, 563NM, THT; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:563nm; Luminous Intensity:40mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-56MC3F-ND SLR-56MC3F 40P3281
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yel Green, 40Mcd, 563Nm, Tht; Led Color Rohm
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å) 563 nm (5630 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details